Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mains Plug USA NEMA 5-15P |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2.2m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 7.22ft |
SVHC | Lead (27-Jun-2018) |
Cable Assembly Type | Power |
Cable Length | 2.286m |
Colour | Black |
Conductor Size | 18AWG |
Power Cord Connector A | Mains Plug USA NEMA 5-15P |
Power Cord Connector B | IEC 60320 C13 |
PSU CORD, CONNECTOR | element14 |
Psu Cord, Connector | Newark Electronics |
Where can I find additional details, specifications and documents for a 17251-B1-10?
Additional datasheets, footprints and schematics for 17251-B1-10 are listed on our Part Details page. You can also find images and similar parts to 17251-B1-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17251-B1-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17251-B1-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17251-B1-10 fall under?
The 17251-B1-10 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17251-B1-10 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17251-B1-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 17251-B1-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17251-B1-10 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 17251-B1-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17251-B1-10 often in real-time on the comparison pages.
What if I can't find stock of 17251-B1-10?
You can fill out our help required form which you can use to request a quote for 17251-B1-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.