172504-1 Connectors by TE Connectivity

HOUSING 5 WAY

Status: Unknown
Series: MK-II Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for RS
RS
from US$2.59
1,465
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.75
1,375
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.55
1,300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.91
727
in stock
Buy Now
Logo for element14
element14
from US$3.56
727
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.86
727
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.38
395
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.22
199
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.86
196
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.37
100
in stock
Buy Now
Logo for Sager
Sager
from US$3.47
100
in stock
Buy Now
Logo for Boersig
Boersig
from US$1.09
11
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.93
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$4.60
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Pitch Spacing 7mm
No. of Contacts 5Contacts
Gender Receptacle
Product Range MK-II Series
Contact Termination Type -
No. of Rows 2Rows
Contact Plating -
Contact Material -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

MIC CAP HSG 5P MK II Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 3 mm Mating Tab Width: .118 in Number of Positions: 5 Centerline (Pitch): .275 in Housing for Male Terminals 3 mm .118" 5 | Automotive Housing | Part Number: 172504-1 | Internal Number: 172504-1 | .275" | TE Connectivity | TE Store
Automotive Connectors MIC CAP HSG 5P MK II | Rapid Electronics
TE Connectivity - AMP MIC CAP HSG 5P MK II | Distrelec
MIC CAP HSG 5P MK II | Boersig
Conn Housing RCP 5 POS 7mm Crimp ST | Avnet America


1725041 Connectors by Phoenix Contact

TERMINAL BLOCK WIRE TO BRD 3POS 14AWG

Status: Unknown
Series: MKKDS
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 5.08mm
No. of Positions 3Ways
Wire Size AWG Min 30AWG
Wire Size AWG Max 14AWG
Conductor Area CSA 2.5mm²
Wire Connection Method Screw
Rated Current 10A
Rated Voltage 300V
Block Orientation Through Hole Right Angle
Product Range MKKDS
SVHC Lead (15-Jan-2019)
Connector Mounting PCB Mount
Connector Type Terminal Block PCB
Voltage Rating VAC 250V
Wire Area Size Max 1.5mm²
Wire Area Size Min 0.14mm²

Alternative Descriptions

3 way std 2 stack terminal,5.08mm pitch | RS
MKKDS 1,5/ 3-5,08 | TTI Europe
Pitch Spacing:5.08Mm | Newark Electronics
TERMINAL BLOCK, WIRE TO BRD, 3POS, 14AWG | element14
PCB Terminal Screw 5.08mm 16AWG 400V 17.5A 3 Position COMBICON MKKDS Series | Phoenix Contact 1725041 | RS Americas
Fixed Terminal Blocks 3P 5.08mm 90DEG | Sager
Block, PCB Terminal, 2-Level, 400V, 3-Position | Carlton-Bates

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 172504-1?

Additional datasheets, footprints and schematics for 172504-1 are listed on our Part Details page. You can also find images and similar parts to 172504-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 172504-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172504-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 172504-1 fall under?

The 172504-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 172504-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 172504-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 172504-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 172504-1 have stock available?

Authorised distributors including RS, TE Store, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 172504-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 172504-1 often in real-time on the comparison pages.

What if I can't find stock of 172504-1?

You can fill out our help required form which you can use to request a quote for 172504-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay