Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.42
|
9,012
in stock
|
Buy Now | |
RS Americas
from US$4.59
|
22,696
in stock
|
Buy Now | |
Newark Electronics
from US$5.12
|
9,012
in stock
|
Buy Now | |
element14
from US$4.11
|
9,012
in stock
|
Buy Now | |
Heilind Electronics
from US$4.30
|
3,121
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.30
|
495
in stock
|
Buy Now | |
Carlton-Bates
from US$5.07
|
300
in stock
|
Buy Now |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2.286m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 7.5ft |
SVHC | No SVHC (15-Jan-2018) |
Cord, Power, C13, 5-15P Plug, 3 Cond SVT Cbl, 7.5ft., 18 AWG, Black PVC Jkt | Volex Power Cords 17250 10 B1 | RS Americas |
Power Cord Nema5-15P/Iec, 7.5Ft, 10A Black | Newark Electronics |
POWER CORD NEMA5-15P/IEC, 7.5FT, 10A BLACK | element14 |
POWER CORD, IEC 7.5 FT BLK NEMA5-15P,10A,18/3 SVT | Heilind Electronics |
Power Cord Set NEMA 5-15P - C13 100 Pieces 2.29m | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1725010B1?
Additional datasheets, footprints and schematics for 1725010B1 are listed on our Part Details page. You can also find images and similar parts to 1725010B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1725010B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1725010B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1725010B1 fall under?
The 1725010B1 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 1725010B1 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1725010B1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1725010B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1725010B1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 1725010B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1725010B1 often in real-time on the comparison pages.
What if I can't find stock of 1725010B1?
You can fill out our help required form which you can use to request a quote for 1725010B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.