Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
40
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
1,200
in stock
|
Buy Now | |
element14
from US$0.71
|
1,200
in stock
|
Buy Now | |
Farnell
from US$0.72
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
1,178
in stock
|
Buy Now | |
TE Store
from US$0.49
|
830
in stock
|
Buy Now | |
Heilind Electronics
from US$0.75
|
675
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.75
|
225
in stock
|
Buy Now | |
Rapid Electronics
from US$1.00
|
102
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$0.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Positions | 17 |
Number of Rows | 2 |
Mating Tab Width | 3mm, .118in |
Width | 50mm, 1.969in |
Height | 18.8mm, .74in |
Length | 24mm, .945in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .276in, .197in, 7mm, 5mm |
UL Flammability Rating | UL 94V-2 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag/Box |
Connector System | Wire-to-Device, Wire-to-Wire, Wire-to-Board |
Row-to-Row Spacing | .125in, 3.175mm |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
17P HSG PLUG MIC MARK-2 PLUG | TTI Europe |
Connector Accessory, 17 Way, 172773 & 172775 Mic Mk-Ii Contacts Rohs Compliant: Yes |Amp Te Connectivity 172500-1 | Newark Electronics |
HOUSING, PLUG, MIC MK-II, 17WAY | element14 |
MIC MARK-2 PLUG HSG 17P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 3 mm Mating Tab Width: .118 in Connector System: Wire-to-Device Wire-to-Board Wire-to-Wire Number of Positions: 17 Housing for Female Terminals 3 mm .118" Wire-to-Device | Automotive Housing | Part Number: 172500-1 | Internal Number: 172500-1 | TE Connectivity | TE Store |
MIC MARK-2 PLUG HSG 17P | Heilind Electronics |
Automotive Connectors AMP MIC CONN | Rapid Electronics |
Housing,plug,MIC II,2 row,17 Way | RS |
Mark II Series 17 Position Multi-Interlock Connector Housing Plug | Future Electronics |
Conn Housing PL 17 POS Crimp ST | Avnet America |
MIC MARK Female Terminal, 3 mm width, 17 positions, 5 & 7 mm pitch, not sealed | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Plug Housing |
---|---|
For Use With | 172773 & 172775 MIC MK-II Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Positions | 17Ways |
Pitch Spacing | 5mm |
Where can I find additional details, specifications and documents for a 172500-1?
Additional datasheets, footprints and schematics for 172500-1 are listed on our Part Details page. You can also find images and similar parts to 172500-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172500-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172500-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172500-1 fall under?
The 172500-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 172500-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172500-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172500-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172500-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 172500-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172500-1 often in real-time on the comparison pages.
What if I can't find stock of 172500-1?
You can fill out our help required form which you can use to request a quote for 172500-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.