Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Material | Pre-Tin |
Connector Length | 7.5mm, .295in |
Connector Height | .409in, 10.4mm |
コネクタの高さ | 10.4mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Natural |
Housing Material | 6/6 Nylon |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
Circuit Application | Signal |
Comment | Retention-Reinforced Version (Compatible with JEMA Standard) |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
Eis Post Hdr V 2P Rohs Compliant: Yes |Amp Te Connectivity 172487-2 | Newark Electronics |
Conn Wire to Board HDR 2 POS 2.5mm Solder ST Thru-Hole | Avnet America |
EI Series, 2.5mm Pitch 2 Way 1 Row Straight PCB Header, Solder Termination, 3.5A | TE Connectivity 172487-2 | RS Americas |
Special Order: EIS POST HDR V 2P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | PCB Header & Receptacle | Part Number: 172487-2 | Internal Number: 172487-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 172487-2?
Additional datasheets, footprints and schematics for 172487-2 are listed on our Part Details page. You can also find images and similar parts to 172487-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172487-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172487-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172487-2 fall under?
The 172487-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 172487-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172487-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 172487-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172487-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 172487-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172487-2 often in real-time on the comparison pages.
What if I can't find stock of 172487-2?
You can fill out our help required form which you can use to request a quote for 172487-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.