Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Number of Positions | 72 |
Contact Current Rating (Max) | 6A |
Contact Base Material | Phosphor Bronze |
Length | 3.2in, 81.3mm |
Height | 20mm, .79in |
Insulation Resistance | 1000MΩ |
Operating Voltage | 350VAC |
Housing Material | PBT GF |
Housing Color | Black, Blue |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Packaging Method | Box |
Packaging Quantity | 5 |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Product Type | Housing |
Operating Temperature Range | -55 – 105°C |
Where can I find additional details, specifications and documents for a 172450-3?
Additional datasheets, footprints and schematics for 172450-3 are listed on our Part Details page. You can also find images and similar parts to 172450-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172450-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172450-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172450-3 fall under?
The 172450-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172450-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172450-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 172450-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172450-3 have stock available?
There is no stock from authorised distributors for 172450-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172450-3 often in real-time on the comparison pages.
What if I can't find stock of 172450-3?
You can fill out our help required form which you can use to request a quote for 172450-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.