Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0172434-1,
430352-000 |
Prices starting from US$0.12
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | With |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | 6mm, .236in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Positive Lock 250 (6.3 Mm) Housing |Amp Te Connectivity 172434-1 | Newark Electronics |
TE Connectivity POSITIVE LOCK 250 (6.3 MM) HOUSING Combi | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing PL 2 POS 6mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 172434-1?
Additional datasheets, footprints and schematics for 172434-1 are listed on our Part Details page. You can also find images and similar parts to 172434-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172434-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172434-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172434-1 fall under?
The 172434-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172434-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172434-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172434-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172434-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 172434-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172434-1 often in real-time on the comparison pages.
What if I can't find stock of 172434-1?
You can fill out our help required form which you can use to request a quote for 172434-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.