Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.34
|
3,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
3,740
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
3,740
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
3,740
in stock
|
Buy Now | |
Farnell
from US$0.57
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Black |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | 8.6mm, .338in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Product Type | Terminal Housing |
Insulated | No |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Wire |
Housing Type | Receptacle Housing |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Automotive Conn 250 Automotive Postive Lock 2P |Amp Te Connectivity 172433-2 | Newark Electronics |
Automotive Conn 250 AUTOMOTIVE POSTIVE LOCK 2P | Rapid Electronics |
TE Connectivity 250 AUTOMOTIVE POSTIVE LOCK 2P Automotiv | Distrelec |
RCPT HOUSING, 2POS, NYLON 6.6, BLACK | Farnell |
Conn Housing PL 2 POS ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 8.6mm |
For Use With | AMP Positive Lock 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172433-2?
Additional datasheets, footprints and schematics for 172433-2 are listed on our Part Details page. You can also find images and similar parts to 172433-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172433-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172433-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172433-2 fall under?
The 172433-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172433-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172433-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 172433-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172433-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 172433-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172433-2 often in real-time on the comparison pages.
What if I can't find stock of 172433-2?
You can fill out our help required form which you can use to request a quote for 172433-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.