172380-1 Power Connectors by TE Connectivity

12P POST HD ASSY MULTI-TAP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Rows 2
Number of Positions 12
PCB Mount Orientation Right Angle
Contact Termination Area Plating Material Tin, Gold
Contact Mating Area Plating Material Gold
Contact Termination Area Plating Thickness 2µm
Contact Retention With
Contact Current Rating (Max) 6A
Contact Mating Area Plating Thickness .76µm
Height .807in, 20.5mm
Length 3.201in, 81.3mm
Operating Voltage 350VAC
UL Flammability Rating UL 94V-0
Centerline (Pitch) .4in, 10.16mm
Housing Color Black
Housing Material PBT GF
Mating Retention With
Mating Alignment Type Polarization
Mating Retention Type Polarized Lock
Strain Relief Without
Mating Alignment With
For Use With Receptacle Assembly
Packaging Method Box
Packaging Quantity 20
Product Type Header
Connector & Contact Terminates To Printed Circuit Board
Contact Type Pin
Termination Post & Tail Length .138in, 3.5mm
Operating Temperature Range -55 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 172380-1?

Additional datasheets, footprints and schematics for 172380-1 are listed on our Part Details page. You can also find images and similar parts to 172380-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 172380-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172380-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 172380-1 fall under?

The 172380-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 172380-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 172380-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 172380-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 172380-1 have stock available?

There is no stock from authorised distributors for 172380-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 172380-1 often in real-time on the comparison pages.

What if I can't find stock of 172380-1?

You can fill out our help required form which you can use to request a quote for 172380-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay