Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 36 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm |
Contact Mount | Through Hole |
Contact Base Material | Phosphor Bronze |
Voltage | 350VAC |
Housing Material | PBT GF |
Centerline (Pitch) | 10.16mm, .4in |
Housing Color | Black |
Marking Color | White |
Mounting Angle | Vertical |
Screw Plating Material | Nickel |
Screw Material | Steel |
Screw Flange | Without |
Screwless Terminal Block | No |
Packaging Quantity | 5 |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Barrier Terminal Block Connector 36 Position 10.16mm Screw Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 172378-3?
Additional datasheets, footprints and schematics for 172378-3 are listed on our Part Details page. You can also find images and similar parts to 172378-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172378-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172378-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172378-3 fall under?
The 172378-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 172378-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172378-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 172378-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172378-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 172378-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172378-3 often in real-time on the comparison pages.
What if I can't find stock of 172378-3?
You can fill out our help required form which you can use to request a quote for 172378-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.