Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Positions | 20 |
Number of Rows | 2 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm |
Contact Mount | Through Hole |
Voltage | 350VAC |
Centerline (Pitch) | 10.16mm, .4in |
Housing Material | PBT GF |
Housing Color | Black |
Marking Color | White |
Mounting Angle | Vertical |
Screw Material | Steel |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Plating Material | Nickel |
Packaging Quantity | 15 |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Mult-Tap Plug Assy 20P Rohs Compliant: Yes |Amp Te Connectivity 172378-2 | Newark Electronics |
Barrier Terminal Block Connector 20 Position 10.16mm Screw Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 172378-2?
Additional datasheets, footprints and schematics for 172378-2 are listed on our Part Details page. You can also find images and similar parts to 172378-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172378-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172378-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172378-2 fall under?
The 172378-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 172378-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172378-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 172378-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172378-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 172378-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172378-2 often in real-time on the comparison pages.
What if I can't find stock of 172378-2?
You can fill out our help required form which you can use to request a quote for 172378-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.