Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Contact Layout | Inline |
端子のタイプ | Pin |
Contact Current Rating (Max) | 10A |
Contact Plating Material | Tin |
Height | 8.8mm |
幅 | 10.2mm |
Tail Length | 4.1mm, .161in |
Length | 25.3mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Natural |
Housing Material | Nylon 66 GF |
CSA File Number | LR7189A |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-2 |
UL File Number | E28476 |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Positive Lock |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Shielded | No |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Mate-n-lok,header,receptacle,r/a,4w pin | RS |
4P C-M-N-L Header Assy H Rohs Compliant: Yes |Amp Te Connectivity 172349-1 | Newark Electronics |
Conn Wire to Board HDR 4 POS 5.08mm Solder RA Thru-Hole | Avnet America |
Mate-n-lok, header, receptacle, r/a,4w pin | TE Connectivity 172349-1 | RS Americas |
Where can I find additional details, specifications and documents for a 172349-1?
Additional datasheets, footprints and schematics for 172349-1 are listed on our Part Details page. You can also find images and similar parts to 172349-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172349-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172349-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172349-1 fall under?
The 172349-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172349-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172349-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172349-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172349-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 172349-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172349-1 often in real-time on the comparison pages.
What if I can't find stock of 172349-1?
You can fill out our help required form which you can use to request a quote for 172349-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.