Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
30,810
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
30,810
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
30,810
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
30,810
in stock
|
Buy Now | |
TE Store
from US$0.14
|
7,336
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
Packaging Method | Bag/Carton |
Packaging Quantity | 100 |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Automotive Connectors Positive Lock 1P |Amp Te Connectivity 172320-1 | Newark Electronics |
Automotive Connectors POSITIVE LOCK 1P | Rapid Electronics |
TE Connectivity - AMP Housing PITIVE LOCK 250 6.3 MM Housing | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
POSITIVE LOCK 250 (6.3 MM) HOUSING Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 172320-1 | Internal Number: 172320-1 | TE Connectivity | TE Store |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
POSITIVE LOCK 1P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 172320-1?
Additional datasheets, footprints and schematics for 172320-1 are listed on our Part Details page. You can also find images and similar parts to 172320-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172320-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172320-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172320-1 fall under?
The 172320-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172320-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172320-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172320-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172320-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 172320-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172320-1 often in real-time on the comparison pages.
What if I can't find stock of 172320-1?
You can fill out our help required form which you can use to request a quote for 172320-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.