Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 52Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | 250VAC |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pulse Lock 52P Cap Assy Tin |Amp Te Connectivity 172319-7 | Newark Electronics |
Connector Pulse Lock Header 52 Position Solder Straight Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 172319-7 .?
Additional datasheets, footprints and schematics for 172319-7 . are listed on our Part Details page. You can also find images and similar parts to 172319-7 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172319-7 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172319-7 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172319-7 . fall under?
The 172319-7 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 172319-7 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172319-7 . you can contact the distributor directly for product support, shipping queries etc.
Is the 172319-7 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172319-7 . have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 172319-7 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172319-7 . often in real-time on the comparison pages.
What if I can't find stock of 172319-7 .?
You can fill out our help required form which you can use to request a quote for 172319-7 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.