Status: | Unknown |
---|---|
Series: | SolderRight 172249 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
119,000
in stock
|
Buy Now | |
element14
from US$0.17
|
6,950
in stock
|
Buy Now | |
Farnell
from US$0.19
|
6,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
66
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Tab Size - Metric | - |
---|---|
Tab Size - Imperial | - |
Terminal Material | Brass |
Mounting Hole Dia | 1.1mm |
Terminal Plating | Tin |
Product Range | SolderRight 172249 Series |
SVHC | No SVHC (15-Jan-2019) |
Current per Contact Max | 11A |
PCB Terminal 20-18 Awg SolderRight | RS |
TERMINAL, PCB, 1.1MM | element14 |
Terminal, Pcb, 1.1Mm | Newark Electronics |
Crimp Terminal 18-20AWG M 8.27mm 3.36mm Tin Reel | Avnet America |
PCB Terminal 20-18 Awg SolderRight | Molex Incorporated 172249-0200 | RS Americas |
CRIMP TERM 16-18 GOLD 15MI | TTI Europe |
SolderRightâ„¢ Right-Angle Direct Solder Terminal 18-20 AWG In-Line Mount, Matte Tin | Power and Signal Group |
Where can I find additional details, specifications and documents for a 172249-0200?
Additional datasheets, footprints and schematics for 172249-0200 are listed on our Part Details page. You can also find images and similar parts to 172249-0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172249-0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172249-0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172249-0200 fall under?
The 172249-0200 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 172249-0200 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172249-0200 you can contact the distributor directly for product support, shipping queries etc.
Is the 172249-0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172249-0200 have stock available?
Authorised distributors including Chip One Stop, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 172249-0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172249-0200 often in real-time on the comparison pages.
What if I can't find stock of 172249-0200?
You can fill out our help required form which you can use to request a quote for 172249-0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.