Status: | Unknown |
---|---|
Series: | SolderRight 172249 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Tab Size - Metric | - |
---|---|
Tab Size - Imperial | - |
Terminal Material | Brass |
Mounting Hole Dia | 1.1mm |
Terminal Plating | Tin |
Product Range | SolderRight 172249 Series |
SVHC | No SVHC (15-Jan-2019) |
Current per Contact Max | 14A |
Terminal, Pcb, 1.1Mm | Newark Electronics |
TERMINAL, PCB, 1.1MM | element14 |
Crimp Terminal 14-16AWG M 8.27mm 4.2mm Tin Reel | Avnet America |
PCB Terminal 16-14 Awg SolderRight | Molex Incorporated 172249-0100 | RS Americas |
Where can I find additional details, specifications and documents for a 172249-0100?
Additional datasheets, footprints and schematics for 172249-0100 are listed on our Part Details page. You can also find images and similar parts to 172249-0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172249-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172249-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172249-0100 fall under?
The 172249-0100 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 172249-0100 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172249-0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 172249-0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172249-0100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 172249-0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172249-0100 often in real-time on the comparison pages.
What if I can't find stock of 172249-0100?
You can fill out our help required form which you can use to request a quote for 172249-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.