172200-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 172200-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 172200-1
Series Information for 172200-1 - TE Connectivity
  • Status: Active
  • Product Code: M099
  • Global Product Line: N34
  • GPL Description: Automotive

Description

ECONOSEAL-J CONN RUBBER 2P

Specifications

Color:
Black
Material:
Other
Cable Insulation Diameter:
2 – 3.4mm, .079 – .1338in
Packaging Method:
Bag
Packaging Quantity:
500
Seal Type:
Facial Seal
Operating Temperature Range:
-22 – 221°F, -30 – 105°C

Compatibility

  • Compatible Parts: 172198-2, 172199-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Power and Signal Group
ECONOSEAL-J CONN RUBBER 2P
Avnet Europe
Connector Accessories 2 POS Seal Protector Silicone Rubber Loose Piece