Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172193-1 |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.06
|
1,250
in stock
|
Buy Now | |
Heilind Electronics
from US$1.35
|
1,765
in stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
1,560
in stock
|
Buy Now | |
Boersig
from US$1.05
|
1,249
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.35
|
588
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
310
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
310
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
Farnell
from US$1.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Other |
Cable Insulation Diameter | 2 – 3.4mm, .079 – .1338in |
Packaging Method | Bag |
Packaging Quantity | 500 |
Seal Type | Facial Seal |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
ECONOSEAL-J CONN RUBBER 8 | Heilind Electronics |
TE Connectivity - AMP ECONOSEAL-J CONN RUBBER 8P | Distrelec |
Automotive Connectors 8P Econoseal |Amp Te Connectivity 172193-1 | Newark Electronics |
Connector Accessories Rubber Plug Bag | Avnet America |
Where can I find additional details, specifications and documents for a 172193-1?
Additional datasheets, footprints and schematics for 172193-1 are listed on our Part Details page. You can also find images and similar parts to 172193-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172193-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172193-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172193-1 fall under?
The 172193-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 172193-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172193-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172193-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172193-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Distrelec, Boersig and Heilind Electronics Asia have stock available or on a lead time for 172193-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172193-1 often in real-time on the comparison pages.
What if I can't find stock of 172193-1?
You can fill out our help required form which you can use to request a quote for 172193-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.