Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1721929-1 |
Prices starting from US$3.39
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.84
|
61,163
in stock
|
Buy Now | |
Rapid Electronics
from US$5.26
|
61,163
in stock
|
Buy Now | |
Chip One Stop
from US$3.39
|
61,163
in stock
|
Buy Now | |
Farnell
from US$10.46
|
48,940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.41
|
461
in stock
|
Buy Now | |
Distrelec
from US$5.53
|
8
in stock
|
Buy Now | |
Avnet America
from US$4.40
|
-
|
Buy Now | |
RS Americas
from US$8.93
|
-
|
Buy Now |
Product Weight | .988oz, 28g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI175 |
Contact Current Class | 16A, 20 – 30A |
Contact Special Features | 1.5mm Contact Gap |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 26A |
Contact Material | AgSnO2 |
Contact Arrangement | 1 Form A (NO) |
Terminal Type | PCB-THT |
Width Class (Mechanical) | 12 – 16mm |
Length Class (Mechanical) | 30 – 35mm |
Product Height | 1.043in, 26.5mm |
Product Length | 30.4mm, 1.197in |
Insulation Clearance Class | 5 – 8mm |
Product Width | 16mm, .63in |
Height Class (Mechanical) | 25 – 30mm |
Insulation Clearance Between Contact & Coil | 6.1mm, .24in |
Coil Resistance | 96Ω |
Coil Voltage Rating | 12VDC |
Insulation Initial Dielectric Between Open Contacts | 2500Vrms |
Contact Limiting Short-Time Current | 26A |
Coil Power Rating DC | 1500mW |
Contact Voltage Rating | 277VAC |
Insulation Creepage Between Contact & Coil | .24in, 6.1mm |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating Class | 1000 – 1500mW |
Contact Limiting Making Current | 26A |
Contact Limiting Breaking Current | 26A |
Contact Limiting Continuous Current | 26A |
Insulation Creepage Class | 5.5 – 8mm |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube |
実装方法 | Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 75°C, 167°F |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
Pcfn-112H2Mg,000 |Amp Te Connectivity 1721929-1 | Newark Electronics |
General Purpose Relays SPST-NO PCB 26A 12Vdc | Rapid Electronics |
POWER RELAY, SPST-NO, 277VAC, 26A | Farnell |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity PCB Solar Relay PCFN 1NO 26A DC 12V 96Ohm | Distrelec |
Electromechanical Relay SPST-NO 26A 12VDC 96Ohm Through Hole | Avnet America |
Relay, Power PCB, Solar, 12 VDC, 26 A, 1 Pole, 1 NO Contact, PCFN-112H2MG | TE Connectivity 1721929-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1721929-1?
Additional datasheets, footprints and schematics for 1721929-1 are listed on our Part Details page. You can also find images and similar parts to 1721929-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1721929-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1721929-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1721929-1 fall under?
The 1721929-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1721929-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1721929-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1721929-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1721929-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1721929-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1721929-1 often in real-time on the comparison pages.
What if I can't find stock of 1721929-1?
You can fill out our help required form which you can use to request a quote for 1721929-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.