Status: | Unknown |
---|---|
Series: | EdgeMate 172159 Series |
RoHS: | Unknown |
Card Edge Connector Type | Single Side |
---|---|
Card Thickness | - |
No. of Contacts | 6 Contacts |
Connector Mounting | Straddle Mount |
Connector Body Orientation | Right Angle |
Contact Termination Type | Solder |
Contact Material | - |
Contact Plating - Mating Side | - |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Product Range | EdgeMate 172159 Series |
SVHC | No SVHC (15-Jan-2019) |
CONN, CARDEDGE, SINGLE SIDE, 6POS | element14 |
EDGEMATE 156 HSG RIB 06 CKT | Farnell |
Edgemate 156 Hsg Rib 06 Ckt Rohs Compliant: Yes |Molex 172159-0206 | Newark Electronics |
Conn Housing F 6 POS 3.96mm RA Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 172159-0206?
Additional datasheets, footprints and schematics for 172159-0206 are listed on our Part Details page. You can also find images and similar parts to 172159-0206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172159-0206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172159-0206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172159-0206 fall under?
The 172159-0206 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 172159-0206 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172159-0206 you can contact the distributor directly for product support, shipping queries etc.
Is the 172159-0206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172159-0206 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 172159-0206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172159-0206 often in real-time on the comparison pages.
What if I can't find stock of 172159-0206?
You can fill out our help required form which you can use to request a quote for 172159-0206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.