1721547-5 Relays by TE Connectivity

PCJ-112D3M-WG,000M

Status: Active
Series: -
RoHS: Unknown
Aliases: 1721547-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.85

Distributor Stock
Logo for RS
RS
from US$1.14
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.85
61,875
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.92
514
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.21
138
in stock
Buy Now
Logo for element14
element14
from US$1.50
90
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.31
90
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.27
-
Buy Now
Logo for Boersig
Boersig
from US$0.92
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight 4g, .141oz
Insulation Special Features 7000V Initial Surge Withstand Voltage between Contacts & Coil
Contact Material AgNi
Contact Number of Poles 1
Contact Current Rating (Max) 5A
Contact Current Class 2 – 5A, 16A
Terminal Type PCB-THT
Contact Arrangement 1 Form A (NO)
Product Height .591in, 15.01mm
Insulation Clearance Class 5 – 8mm
Insulation Clearance Between Contact & Coil .295in, 7.5mm
Product Length 20.39mm, .803in
Width Class (Mechanical) 6 – 8mm
Length Class (Mechanical) 20 – 25mm
Product Width 7mm, .276in
Height Class (Mechanical) 14 – 15mm
Coil Voltage Rating 12VDC
Coil Power Rating DC 200mW
Insulation Initial Resistance 1000MΩ
Coil Power Rating Class 150 – 200mW
Coil Special Features UL Coil Insulation Class F
Contact Limiting Short-Time Current 5A
Contact Switching Load (Min) 100mA @ 5V
Insulation Initial Dielectric Between Coil & Contact Class 3500 – 4000V
Contact Switching Voltage (Max) 30VDC, 250VAC
Insulation Creepage Between Contact & Coil 8mm, .315in
Contact Limiting Breaking Current 5A
Insulation Creepage Class 5.5 – 8mm
Contact Voltage Rating 250VAC
Contact Limiting Continuous Current 5A
Insulation Initial Dielectric Between Contacts & Coil 4000Vrms
Coil Resistance 720Ω
Contact Limiting Making Current 5A
Coil Magnetic System Monostable, DC
Insulation Initial Dielectric Between Open Contacts 750Vrms
Relay Mounting Type Printed Circuit Board
Packaging Method Box & Carton
実装方法 Box & Carton
Power Relay Type Standard
Environmental Category of Protection RTII
Environmental Ambient Temperature Class 70 – 85°C
Environmental Ambient Temperature (Max) 185°F, 85°C

Alternative Descriptions

POWER RELAY 12V 5A 1CO THT | TTI Europe
TE Connectivity PCJ-112D3M-WG SPST-NO Relay 5A 12VDC PCB Mount | Rapid Electronics
TE Connectivity PCB Power Relay PCJ 1NO 5A DC 12V 720Ohm | Distrelec
POWER RELAY, SPST-NO, 12VDC, 5A, THD | element14
Relay PCB SPST 1N/O 12VDC 5A | RS
Power Relay, Spst-No, 12Vdc, 5A, Th | Newark Electronics
Electromechanical Relay SPST-NO 3A 12VDC 720Ohm Through Hole | Avnet America
General Purpose Relays 5A, 12VDC 1 Form A(NO) PCB MNT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1721547-5?

Additional datasheets, footprints and schematics for 1721547-5 are listed on our Part Details page. You can also find images and similar parts to 1721547-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1721547-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1721547-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1721547-5 fall under?

The 1721547-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1721547-5 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1721547-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1721547-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1721547-5 have stock available?

Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 1721547-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1721547-5 often in real-time on the comparison pages.

What if I can't find stock of 1721547-5?

You can fill out our help required form which you can use to request a quote for 1721547-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay