Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.80
|
980
in stock
|
Buy Now | |
Rapid Electronics
from US$1.43
|
2,776
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
2,776
in stock
|
Buy Now | |
TE Store
from US$1.20
|
810
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
Boersig
from US$1.09
|
-
|
Buy Now | |
Farnell
from US$1.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | With |
Number of Positions | 10 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | 9mm, .354in |
Length | .984in, 25mm |
Housing Material | Nylon |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals .250 F.F. 10P P HSG LANCE | Rapid Electronics |
TE Connectivity - AMP Housing FF 250 PLUG HSG 10P NYLON NAT | Distrelec |
Housing, plug,10 way, 250 lance, natural | RS |
FF 250 PLUG HSG 10P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 10 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 10 Straight | Crimp Terminal Housing | Part Number: 172138-1 | Internal Number: 172138-1 | Natural | TE Connectivity | TE Store |
.250 F.f. 10P P Hsg Lance |Amp Te Connectivity 172138-1 | Newark Electronics |
Conn Housing RCP 10 POS Crimp ST Cable Mount | Avnet America |
.250 F.F. 10P P HSG LANCE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 172138-1?
Additional datasheets, footprints and schematics for 172138-1 are listed on our Part Details page. You can also find images and similar parts to 172138-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172138-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172138-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172138-1 fall under?
The 172138-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172138-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172138-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172138-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172138-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, TE Store and Newark Electronics have stock available or on a lead time for 172138-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172138-1 often in real-time on the comparison pages.
What if I can't find stock of 172138-1?
You can fill out our help required form which you can use to request a quote for 172138-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.