172136-1 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

FF 250 PLUG HSG 8P NYLON NAT

Status: Active
Series: -
RoHS: Unknown
Aliases: 0-0172136-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.74
2,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.04
2,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.65
2,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.79
2,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.80
1,779
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.95
1,600
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.76
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.66
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.78
-
Buy Now
Logo for Boersig
Boersig
from US$0.68
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Mating Alignment With
Housing Color Natural
Mating Retention With
Number of Positions 8
Terminal & Splice Type Receptacle
Terminal Orientation Straight
Length 25mm, .98in
Centerline .354in, 9mm
Housing Material Nylon
Mating Retention Type Latch
Mounting Style Free Hanging
Packaging Quantity 100
Packaging Method Bag/Carton
Insulated No
Sealable No
Housing Type Receptacle Housing
Terminates To Wire & Cable
Product Type Terminal Housing
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

Ff 250 Plug Hsg 8P Nylon Nat |Amp Te Connectivity 172136-1 | Newark Electronics
TE Connectivity - AMP Housing FF 250 PLUG HSG 8P NYLON NAT | Distrelec
FF 250 PLUG HSG 8P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 8 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 8 Straight | Crimp Terminal Housing | Part Number: 172136-1 | Internal Number: 172136-1 | Alias Number: 0-0172136-1 | Natural | TE Connectivity | TE Store
RCPT HOUSING, 8POS, PA 6.6, NATURAL | Farnell
250 Series 8 Position Female Receptacle Plug Housing | Future Electronics
Conn Housing PL 8 POS 9mm Crimp ST Cable Mount | Avnet America
Housing, plug, 8 way, 250 lance, natural | TE Connectivity 172136-1 | RS Americas
.250 F.F. 8P P HSG LANCE | Power and Signal Group


172136-1 . Unknown Parts by Unknown

RCPT HOUSING 8POS PA 6.6 NATURAL

Status: Unknown
Series: FASTIN-FASTON 250 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range FASTIN-FASTON 250 Series
Gender Receptacle
No. of Positions 8Ways
Pitch Spacing 9mm
For Use With AMP FASTIN-FASTON 250 Series Socket Contacts
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 172136-1?

Additional datasheets, footprints and schematics for 172136-1 are listed on our Part Details page. You can also find images and similar parts to 172136-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 172136-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172136-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 172136-1 fall under?

The 172136-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 172136-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 172136-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 172136-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 172136-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 172136-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 172136-1 often in real-time on the comparison pages.

What if I can't find stock of 172136-1?

You can fill out our help required form which you can use to request a quote for 172136-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay