Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1721348-9 |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 4g, .141oz |
---|---|
Insulation Special Features | 7000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Material | AgSnO |
Contact Current Rating (Max) | 5A |
Contact Arrangement | 1 Form A (NO) |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Current Class | 16A, 2 – 5A |
Insulation Clearance Between Contact & Coil | 7.5mm, .295in |
Insulation Clearance Class | 5 – 8mm |
Product Width | .276in, 7mm |
Product Height | .591in, 15.01mm |
Height Class (Mechanical) | 14 – 15mm |
Product Length | 20.39mm, .803in |
Width Class (Mechanical) | 6 – 8mm |
Length Class (Mechanical) | 20 – 25mm |
Insulation Initial Resistance | 1000MΩ |
Coil Power Rating Class | 150 – 200mW |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Short-Time Current | 5A |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 250VAC |
Coil Resistance | 125Ω |
Coil Voltage Rating | 5VDC |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Contact Limiting Breaking Current | 5A |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 5A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 5A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Power Rating DC | 200mW |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTIII |
Where can I find additional details, specifications and documents for a 1721348-9?
Additional datasheets, footprints and schematics for 1721348-9 are listed on our Part Details page. You can also find images and similar parts to 1721348-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1721348-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1721348-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1721348-9 fall under?
The 1721348-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1721348-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1721348-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1721348-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1721348-9 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 1721348-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1721348-9 often in real-time on the comparison pages.
What if I can't find stock of 1721348-9?
You can fill out our help required form which you can use to request a quote for 1721348-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.