Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,488
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
1,488
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
1,488
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
1,488
in stock
|
Buy Now | |
TTI Europe
from US$2.41
|
100
in stock
|
Buy Now | |
element14
from US$4.01
|
1
in stock
|
Buy Now | |
Farnell
from US$1.82
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$3.91
|
-
|
Buy Now | |
Sager
from US$4.73
|
-
|
Buy Now |
Housing Color | Gray |
---|---|
Mating Alignment | With |
Mating Retention | With |
Number of Positions | 4 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | 9mm, .354in |
Length | 25mm, .98in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Retention Type | Locking Lance |
Packaging Method | Bag/Carton |
Packaging Quantity | 100 |
Housing Type | Receptacle Housing |
Terminates To | Wire & Cable |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals 250 Hsg Lance 4P Plug Gray |Amp Te Connectivity 172134-6 | Newark Electronics |
Terminals 250 HSG LANCE 4P PLUG GRAY | Rapid Electronics |
TE Connectivity FF 250 PLUG HSG 4P NYLON GRAY Terminals | Distrelec |
Conn Housing PL 4 POS 9mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON 250 Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 9mm |
For Use With | AMP FASTIN-FASTON 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172134-6?
Additional datasheets, footprints and schematics for 172134-6 are listed on our Part Details page. You can also find images and similar parts to 172134-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172134-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172134-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172134-6 fall under?
The 172134-6 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172134-6 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172134-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 172134-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172134-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 172134-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172134-6 often in real-time on the comparison pages.
What if I can't find stock of 172134-6?
You can fill out our help required form which you can use to request a quote for 172134-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.