172132-5 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

FF 250 PLUG HSG 3P NYLON BLUE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.39
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Housing Color Blue
Mating Alignment With
Mating Retention With
Number of Positions 3
Terminal & Splice Type Receptacle
Terminal Orientation Straight
Length .984in, 25mm
Centerline .275in, 7mm
Housing Material Nylon
UL Flammability Rating UL 94V-0
Mounting Style Free Hanging
Packaging Quantity 100
Packaging Method Bag/Carton
Sealable No
Housing Type Receptacle Housing
Product Type Terminal Housing
Terminates To Wire & Cable
Insulated No
Operating Temperature Range -40 – 105°C, -40 – 221°F


Alternative Descriptions

250 Series Plug Hsg 3P Blue Rohs Compliant: Yes |Amp Te Connectivity 172132-5 | Newark Electronics
Conn Housing PL 3 POS Crimp ST Cable Mount | Avnet America
250 SERIES PLUG HSG 3P BLUE | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 172132-5?

Additional datasheets, footprints and schematics for 172132-5 are listed on our Part Details page. You can also find images and similar parts to 172132-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 172132-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172132-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 172132-5 fall under?

The 172132-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 172132-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 172132-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 172132-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 172132-5 have stock available?

Authorised distributors including Newark Electronics, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 172132-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 172132-5 often in real-time on the comparison pages.

What if I can't find stock of 172132-5?

You can fill out our help required form which you can use to request a quote for 172132-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay