Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172130-2 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
TE Store
from US$0.40
|
8,655
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
69
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
69
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Distrelec
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Housing Color | Black |
Mating Alignment | With |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .984in, 25mm |
Centerline | 6mm, .236in |
Housing Material | Nylon |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FF 250 REC HSG 2P NYLON BLCAK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Black Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 172130-2 | Internal Number: 172130-2 | Alias Number: 0-0172130-2 | Black | TE Connectivity | TE Store |
Terminals 250Ser Plug Hsg 2P Blk Rohs Compliant: Yes |Amp Te Connectivity 172130-2 | Newark Electronics |
Conn Housing PL 2 POS 6mm Crimp ST | Avnet America |
CONNECTOR HOUSING, RCPT, 2POS, 6MM | element14 |
TE Connectivity - AMP Housing FF 250 REC HSG 2P NYLON BLCAK | Distrelec |
250 SERIES PLUG HSG 2P BLACK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 172130-2?
Additional datasheets, footprints and schematics for 172130-2 are listed on our Part Details page. You can also find images and similar parts to 172130-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172130-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172130-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172130-2 fall under?
The 172130-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172130-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172130-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 172130-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172130-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 172130-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172130-2 often in real-time on the comparison pages.
What if I can't find stock of 172130-2?
You can fill out our help required form which you can use to request a quote for 172130-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.