Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172128-1 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
6,980
in stock
|
Buy Now | |
element14
from US$0.22
|
6,811
in stock
|
Buy Now | |
Farnell
from US$0.19
|
6,811
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
2,467
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
2,267
in stock
|
Buy Now | |
TE Store
from US$0.28
|
1,654
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 25mm, .984in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 100 |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminal Housing, Receptacle, 1Pos | Newark Electronics |
TERMINAL HOUSING, RECEPTACLE, 1POS | element14 |
Terminals PLUG 1P FREE HANGING | Rapid Electronics |
TE Connectivity - AMP Housing FF 250 REC HSG 1P NYLON NAT | Distrelec |
FF 250 REC HSG 1P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 172128-1 | Internal Number: 172128-1 | Alias Number: 0-0172128-1 | TE Connectivity | TE Store |
Housing, plug, 1 way, 250 lance, natural | RS |
Conn Housing PL 1 POS Crimp ST Cable Mount | Avnet America |
Housing, plug, 1 way, 250 lance, natural | TE Connectivity 172128-1 | RS Americas |
.250 F.F. 1P P HSG LANCE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 172128-1?
Additional datasheets, footprints and schematics for 172128-1 are listed on our Part Details page. You can also find images and similar parts to 172128-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172128-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172128-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172128-1 fall under?
The 172128-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172128-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172128-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172128-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172128-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 172128-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172128-1 often in real-time on the comparison pages.
What if I can't find stock of 172128-1?
You can fill out our help required form which you can use to request a quote for 172128-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.