Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1721260-6 |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.97
|
144
in stock
|
Buy Now | |
element14
from US$1.12
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
-
|
Buy Now | |
Future Electronics
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
TTI Europe
from US$0.79
|
-
|
Buy Now | |
Sager
from US$0.95
|
-
|
Buy Now | |
Farnell
from US$1.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 8A |
---|---|
Coil Power Rating DC | 200mW |
Power Relay Type | Standard |
RELAY, SPST-NO, 250VAC, 30VDC, 8A | element14 |
Low Signal Relays-PCB OJ-SS-124LMH2 PCB RELAYS | Rapid Electronics |
TE Connectivity - AMP Power Relay OJ-SS-124LMH2 | Distrelec |
Oj-Ss-124Lmh2 |Amp Te Connectivity 1721260-6 | Newark Electronics |
Single Pole (1 form A 1 NO) 24 V 8 A 200 mW Miniature PCB Relay | Future Electronics |
Electromechanical Relay SPST-NO 8A 24V Through Hole | Avnet America |
OJ-SS-124LMH2 | TE Connectivity 1721260-6 | RS Americas |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
General Purpose Relays OJ-SS-124LMH2 PCB RELAYS | Sager |
Where can I find additional details, specifications and documents for a 1721260-6?
Additional datasheets, footprints and schematics for 1721260-6 are listed on our Part Details page. You can also find images and similar parts to 1721260-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1721260-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1721260-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1721260-6 fall under?
The 1721260-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1721260-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1721260-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1721260-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1721260-6 have stock available?
Authorised distributors including element14, Rapid Electronics, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 1721260-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1721260-6 often in real-time on the comparison pages.
What if I can't find stock of 1721260-6?
You can fill out our help required form which you can use to request a quote for 1721260-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.