Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1721150-5 |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.70
|
44,645
in stock
|
Buy Now | |
Rapid Electronics
from US$1.03
|
46,645
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
46,645
in stock
|
Buy Now | |
Farnell
from US$2.08
|
37,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
1,820
in stock
|
Buy Now | |
element14
from US$1.51
|
1,820
in stock
|
Buy Now | |
Heilind Electronics
from US$1.66
|
1,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.66
|
400
in stock
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
TTI Europe
from US$1.18
|
-
|
Buy Now | |
Sager
from US$1.87
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 9.5g, .335oz |
---|---|
Contact Material | AgZnO |
Contact Current Rating (Max) | 10A |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Contact Current Class | 16A, 5 – 10A |
Length Class (Mechanical) | 16 – 20mm |
Product Width | 15.5mm, .61in |
Product Length | 19mm, .748in |
Insulation Clearance Class | 0 – 2.5mm |
Product Height | .622in, 15.8mm |
Insulation Clearance Between Contact & Coil | 1.6mm, .093in |
Width Class (Mechanical) | 12 – 16mm |
Height Class (Mechanical) | 15 – 16mm |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 300 – 400mW |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Contact Voltage Rating | 277VAC, 28VDC |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Insulation Creepage Between Contact & Coil | 3.2mm, .125in |
Insulation Initial Dielectric Between Contacts & Coil | 1500Vrms |
Contact Switching Voltage (Max) | 277VAC, 28VDC |
Coil Power Rating DC | 360mW |
Contact Limiting Making Current | 10A |
Contact Limiting Breaking Current | 10A |
Coil Resistance | 400Ω |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 185°F |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
Low Signal Relays-PCB ORWH-SS-112D1F 000 RELAY | Rapid Electronics |
TE Connectivity Power Relay, ORWH, 1CO, DC, 12V | Distrelec |
POWER RELAY, SPDT, 12VDC, 10A, THT | Farnell |
Power Relay, Spdt, 12Vdc, Tht | Newark Electronics |
97X6999 | element14 |
ORWH-SS-112D1F,000 | Heilind Electronics |
Electromechanical Relay SPDT 15A 12VDC Through Hole | Avnet America |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
General Purpose Relays ORWH-SS-112D1F,000 RELAY IND | Sager |
Where can I find additional details, specifications and documents for a 1721150-5?
Additional datasheets, footprints and schematics for 1721150-5 are listed on our Part Details page. You can also find images and similar parts to 1721150-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1721150-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1721150-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1721150-5 fall under?
The 1721150-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1721150-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1721150-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1721150-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1721150-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1721150-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1721150-5 often in real-time on the comparison pages.
What if I can't find stock of 1721150-5?
You can fill out our help required form which you can use to request a quote for 1721150-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.