172054-9 PCB Connectors by TE Connectivity

9P MTEI RCPT HSG ASY 28

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Farnell
Farnell
from US$0.74
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.80
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.72
-
Buy Now

Specifications

Number of Positions 9
Number of Rows 1
Contact Layout In-line
Contact Base Material Phosphor Bronze
Contact Type Socket
Contact Retention Within Housing With
Contact Current Rating (Max) 2A
Wire Size 28AWG, .08 – .09mm²
Accepts Wire Insulation Diameter Range .043 – .059in, 1.1 – 1.5mm
Connector Length .984in, 25mm
Connector Height .543in, 13.8mm
コネクタの高さ 13.8mm
Operating Voltage 250VAC
Housing Material Nylon 66
Centerline (Pitch) 2.5mm, .098in
Housing Color Green
Agency/Standard UL
Zugelassene Standards UL Recognized
UL Rating Recognized
Approved Standards UL Recognized
UL Flammability Rating UL 94V-0
Connector Mounting Type Cable Mount (Free-Hanging)
Strain Relief Without
Mating Retention With
Contact Retention Type Within Housing Locking Lance
Panel Mount Feature Without
Circuit Application Signal
For Use With Post Header Assembly
実装方法 Bag
Packaging Quantity 250
Packaging Method Bag
Connector Style Receptacle
Sealable No
Connector System Wire-to-Board
Connector Type Connector Assembly
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -4 – 203°F, -20 – 95°C

Compatible Parts


Alternative Descriptions

9P Mtei Rcpt Hsg Asy 28 |Amp Te Connectivity 172054-9 | Newark Electronics
Conn IDC Connector RCP 9 POS 2.5mm IDT RA Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 172054-9?

Additional datasheets, footprints and schematics for 172054-9 are listed on our Part Details page. You can also find images and similar parts to 172054-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 172054-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172054-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 172054-9 fall under?

The 172054-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 172054-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 172054-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 172054-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 172054-9 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 172054-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 172054-9 often in real-time on the comparison pages.

What if I can't find stock of 172054-9?

You can fill out our help required form which you can use to request a quote for 172054-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay