Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.38
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
9,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$8.33
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$6.32
|
-
|
Buy Now | |
TE Store
from US$0.73
|
-
|
Buy Now | |
Sager
from US$10.09
|
-
|
Buy Now | |
Farnell
from US$5.39
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Contact Layout | In-line |
Contact Retention Within Housing | With |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3.5A |
Connector Length | .886in, 22.5mm |
Accepts Wire Insulation Diameter Range | .043 – .059in, 1.1 – 1.5mm |
コネクタの高さ | 13.8mm |
Wire Size | .3 – .4mm², 22AWG |
Connector Height | 13.8mm, .543in |
Operating Voltage | 250VAC |
Housing Material | Nylon 66 |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Red |
UL Rating | Recognized |
Approved Standards | UL Recognized |
Zugelassene Standards | UL Recognized |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | Post Header Assembly |
Packaging Quantity | 300 |
実装方法 | Bag |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
8P Mtei Rcpt Hsg Asy 22 Rohs Compliant: Yes |Amp Te Connectivity 172051-8 | Newark Electronics |
Conn IDC Connector RCP 8 POS 2.5mm IDT RA Cable Mount | Avnet America |
Special Order: 8P MTEI RCPT HSG ASY 22 Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .098 in Connector Assembly Receptacle Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 172051-8 | Internal Number: 172051-8 | .098" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Electronic Housing 1720518 | RS |
PCB Pluggable Header 7.62mm 8AWG 630V 41A 7 Position Combicon Power Series | Phoenix Contact 1720518 | RS Americas |
PC 5/ 7-G-7,62 | TTI Europe |
Pluggable Terminal Blocks 7 Pos 7.62mm pitch Through Hole Header | Sager |
PCB CONNECTOR, PC 5/ 7-G-7,62 | Farnell |
Where can I find additional details, specifications and documents for a 172051-8?
Additional datasheets, footprints and schematics for 172051-8 are listed on our Part Details page. You can also find images and similar parts to 172051-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172051-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172051-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172051-8 fall under?
The 172051-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172051-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172051-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 172051-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172051-8 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 172051-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172051-8 often in real-time on the comparison pages.
What if I can't find stock of 172051-8?
You can fill out our help required form which you can use to request a quote for 172051-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.