Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.50
|
-
|
Buy Now |
Terminal Type | Receptacle |
---|---|
Terminal & Splice Type | Pin |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
PCB Hole Diameter | 1.4mm, .055in |
CSA Certified | No |
Wire Insulation Support | Without |
Line | AMP-In-Mini |
Packaging Method | Bag |
Insulated | No |
Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 172020-1?
Additional datasheets, footprints and schematics for 172020-1 are listed on our Part Details page. You can also find images and similar parts to 172020-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172020-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172020-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172020-1 fall under?
The 172020-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 172020-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172020-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172020-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172020-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 172020-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172020-1 often in real-time on the comparison pages.
What if I can't find stock of 172020-1?
You can fill out our help required form which you can use to request a quote for 172020-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.