172019 BK005 Hook Up Wire by Alpha Wire

HOOK UP WIRE, 100FT, 20AWG COPPER, BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Jacket Material PVC
Jacket Color Black
Wire Gauge 20AWG
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Operating Temperature Max 105°C
Voltage Rating 600V

Alternative Descriptions

Hook Up Wire, 100Ft, 20Awg Copper, Black | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 172019 BK005?

Additional datasheets, footprints and schematics for 172019 BK005 are listed on our Part Details page. You can also find images and similar parts to 172019 BK005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 172019 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172019 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 172019 BK005 fall under?

The 172019 BK005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 172019 BK005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 172019 BK005 you can contact the distributor directly for product support, shipping queries etc.

Is the 172019 BK005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 172019 BK005 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 172019 BK005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 172019 BK005 often in real-time on the comparison pages.

What if I can't find stock of 172019 BK005?

You can fill out our help required form which you can use to request a quote for 172019 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay