Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$88.07
|
122
in stock
|
Buy Now | |
Rapid Electronics
from US$10.98
|
127
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.54
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$47.06
|
-
|
Buy Now | |
Avnet America
from US$50.76
|
-
|
Buy Now | |
RS Americas
from US$81.24
|
-
|
Buy Now | |
element14
from US$45.78
|
-
|
Buy Now | |
TTI Europe
from US$72.96
|
-
|
Buy Now | |
Richardson RFPD
from US$54.73
|
-
|
Buy Now | |
Farnell
from US$22.35
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 1A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | - |
Relay Terminals | Solder |
Contact Voltage VDC | 28VDC |
Contact Material | - |
Coil Resistance | 64ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 5V |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Resistance | 150mohm |
Contact Voltage DC Max | 28V |
Contact Voltage DC Nom | 28V |
Contact to Contact Capacitance | 0.4pF |
DC Coil Power | 405mW |
Dielectric Voltage Coil to Contact | 300VAC |
External Depth | 8.51mm |
External Height | 7.11mm |
External Length / Height | 7.11mm |
External Width | 8.51mm |
Insulation Resistance | 1000Mohm |
Mechanical Life | 5 000 000 cycles |
No. of Pins | 8Pins |
Nom Operating Power | 405mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Operating Time | 6ms |
Relay Type | Power - General Purpose |
Release Time | 3ms |
Weight | 4.3g |
DPDT RF 172series relay,5Vdc 64ohm | RS |
Relay, 5Vdc DPDT | element14 |
RELAY | TTI Europe |
RF RELAY | Richardson RFPD |
RELAY, DPDT, 28VDC, 1A | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adapter 15A-125Vtol5-15R |Molex 1725 | Newark Electronics |
Where can I find additional details, specifications and documents for a 172-5?
Additional datasheets, footprints and schematics for 172-5 are listed on our Part Details page. You can also find images and similar parts to 172-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172-5 fall under?
The 172-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 172-5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 172-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172-5 have stock available?
Authorised distributors including Rapid Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 172-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172-5 often in real-time on the comparison pages.
What if I can't find stock of 172-5?
You can fill out our help required form which you can use to request a quote for 172-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.