Status: | Unknown |
---|---|
Series: | 172 Series |
RoHS: | Compliant |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | 172 Series |
Connector Body Material | Steel Body |
Contact Material | Brass |
RoHS Compliant | Yes |
D Sub Connector, Plug, 9Pos | Newark Electronics |
CONN D-SUB PLUG 9P PNL MNT SLDR | Future Electronics |
Where can I find additional details, specifications and documents for a 172-009-183L001?
Additional datasheets, footprints and schematics for 172-009-183L001 are listed on our Part Details page. You can also find images and similar parts to 172-009-183L001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172-009-183L001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172-009-183L001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172-009-183L001 fall under?
The 172-009-183L001 is listed under Connectors > D Sub Connectors & Components > D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172-009-183L001 when available in the D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172-009-183L001 you can contact the distributor directly for product support, shipping queries etc.
Is the 172-009-183L001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 172-009-183L001 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 172-009-183L001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172-009-183L001 often in real-time on the comparison pages.
What if I can't find stock of 172-009-183L001?
You can fill out our help required form which you can use to request a quote for 172-009-183L001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.