Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Typical Current Rating | 34A |
---|---|
Mating Tab Width | .11in, 2.8mm |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .6mm, .024in |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | 1.5mm², 14AWG, 16AWG, 2mm², 2.5mm², 1mm², 1.3mm², 15AWG, 1.25mm² |
Wire Size | 1 – 2.5mm² |
Wire Insulation Diameter | 2.2 – 3mm, .087 – .118in |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Contact, Socket, Crimp, 14Awg Rohs Compliant: Yes |Te Connectivity 1719840-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 14AWG | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MCON 2.8 TERMINAL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1719840-1?
Additional datasheets, footprints and schematics for 1719840-1 are listed on our Part Details page. You can also find images and similar parts to 1719840-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1719840-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1719840-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1719840-1 fall under?
The 1719840-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1719840-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1719840-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1719840-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1719840-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for 1719840-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1719840-1 often in real-time on the comparison pages.
What if I can't find stock of 1719840-1?
You can fill out our help required form which you can use to request a quote for 1719840-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.