DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | LGA |
No. of Pins | 6Pins |
Output Current | 600mA |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 2.25MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
DC/DC CONV, BUCK, 0.6A, 2.25MHZ, LGA-6 | Farnell |
Dc/Dc Conv, Buck, 0.6A, 2.25Mhz, Lga-6 | Newark Electronics |
Würth Elektronik WPME-VDMM Variable MicroModule, Step-Down, 2.7 ... 5.5V, LGA, 600mA | Distrelec |
VDMM Variable Step Down MicroModule | RS |
Where can I find additional details, specifications and documents for a 171960501?
Additional datasheets, footprints and schematics for 171960501 are listed on our Part Details page. You can also find images and similar parts to 171960501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171960501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171960501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171960501 fall under?
The 171960501 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to 171960501 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171960501 you can contact the distributor directly for product support, shipping queries etc.
Is the 171960501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171960501 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Distrelec and RS have stock available or on a lead time for 171960501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171960501 often in real-time on the comparison pages.
What if I can't find stock of 171960501?
You can fill out our help required form which you can use to request a quote for 171960501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.