Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Family Seal |
---|---|
Mating Tab Thickness | .63mm, .025in |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Interface Plating | Gold (Au) |
Mating Tab Width | .63mm, .025in |
Typical Current Rating | 5A |
Contact Termination Area Plating Material | Gold (Au) |
Wire Insulation Diameter | 1.5 – 1.85mm, .059 – .074in |
Wire Size Search | .3mm², 22AWG, .35mm², 20AWG |
Wire Size | .32 – .52mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
MQS0,63 AU REC CB UNSEAL. AWG22-20 | Farnell |
Contact Socket 20AWG to 22AWG Crimp Straight Cable Mount Reel | Avnet America |
MQS,TERMINAL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1719545-5?
Additional datasheets, footprints and schematics for 1719545-5 are listed on our Part Details page. You can also find images and similar parts to 1719545-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1719545-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1719545-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1719545-5 fall under?
The 1719545-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1719545-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1719545-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1719545-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1719545-5 have stock available?
Authorised distributors including Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 1719545-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1719545-5 often in real-time on the comparison pages.
What if I can't find stock of 1719545-5?
You can fill out our help required form which you can use to request a quote for 1719545-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.