Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1719534002,
8-1191250-0 |
Fluid Type | Chemicals/Solvents, Brake Fluid, Lubricating Oil, Diesel Fuel, Aviation Fuel, Military Decontaminating Agents, Water, De-Icing Fluid, Hydraulic Fluid |
---|---|
Flexibility | Semi-Rigid |
Shrink Ratio | 2:1 |
Material Systems Code | 300 |
Color | Black |
Material | Crosslinked Fluoropolymer |
Recovered Inside Diameter (Max) | 25.4mm, 1in |
Size Range | 1 – 2in, 25.4 – 50.8mm |
Recovered Wall Thickness (Nominal) | .04in, 1.02mm |
Expanded Inside Diameter (Min) | 2in, 50.8mm |
Low Outgassing | Yes |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Recovery Temperature | 220°C |
Operating Temperature Range | -65 – 200°C |
Fluid Resistance | Immersion Protection, Splash Protection |
Shrink Temperature (Min) | 220°C |
Flammability | Highly Flame-Resistant |
Resistant To | Fluids |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoropolymer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves RT555-2-0-SP | Sager |
Where can I find additional details, specifications and documents for a 1719534002?
Additional datasheets, footprints and schematics for 1719534002 are listed on our Part Details page. You can also find images and similar parts to 1719534002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1719534002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1719534002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1719534002 fall under?
The 1719534002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1719534002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1719534002 you can contact the distributor directly for product support, shipping queries etc.
Is the 1719534002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1719534002 have stock available?
Authorised distributors including Powell Electronics, Chip One Stop, Avnet America, Sager and Farnell have stock available or on a lead time for 1719534002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1719534002 often in real-time on the comparison pages.
What if I can't find stock of 1719534002?
You can fill out our help required form which you can use to request a quote for 1719534002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.