Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.15
|
-
|
Buy Now |
Body Shape | Wide |
---|---|
Plating Material | Silver over Nickel |
Terminal Orientation | Twisted |
Underplating Material | Nickel |
Stock Thickness (Magnet Wire Side) | .0126in, .32mm |
Magnet Wire Size | .14mm, 25.5AWG |
Material Thickness | .0126in, .32mm |
Overall Length | .448in, 11.4mm |
Terminal Height | 11.4mm, .448in |
Wire Insulation Support | Without |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Copper Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Contact RCP IDT ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1719066-3?
Additional datasheets, footprints and schematics for 1719066-3 are listed on our Part Details page. You can also find images and similar parts to 1719066-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1719066-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1719066-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1719066-3 fall under?
The 1719066-3 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1719066-3 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1719066-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1719066-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1719066-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1719066-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1719066-3 often in real-time on the comparison pages.
What if I can't find stock of 1719066-3?
You can fill out our help required form which you can use to request a quote for 1719066-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.