Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | VHDCI Plug |
---|---|
Connector Type B | VHDCI Plug |
Cable Length - Imperial | 3.28ft |
Cable Length - Metric | 1m |
Jacket Colour | Ivory |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | Computer |
Cable Length | 1m |
Colour | Ivory |
Computer Connector A | VHDCI Plug |
Computer Connector B | VHDCI Plug |
Conductor Size | 30AWG 28AWG |
Where can I find additional details, specifications and documents for a 1718937?
Additional datasheets, footprints and schematics for 1718937 are listed on our Part Details page. You can also find images and similar parts to 1718937 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718937 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718937 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718937 fall under?
The 1718937 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 1718937 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718937 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718937 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718937 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1718937.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718937 often in real-time on the comparison pages.
What if I can't find stock of 1718937?
You can fill out our help required form which you can use to request a quote for 1718937 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.