Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 11AWG |
Contact Plating | Silver Plated Contacts |
For Use With | MCON Interconnection Systems |
Wire Size AWG Min | 13AWG |
Contact Material | Phosphor Bronze |
Contact Termination | Crimp |
Wire Size (AWG) | 13AWG to 11AWG |
Where can I find additional details, specifications and documents for a 1718475-3?
Additional datasheets, footprints and schematics for 1718475-3 are listed on our Part Details page. You can also find images and similar parts to 1718475-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718475-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718475-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718475-3 fall under?
The 1718475-3 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1718475-3 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718475-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718475-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718475-3 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 1718475-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718475-3 often in real-time on the comparison pages.
What if I can't find stock of 1718475-3?
You can fill out our help required form which you can use to request a quote for 1718475-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.