Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
WCSM-180/50-1250/S(S5),
7-1199023-1 |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Recovered Wall Thickness (Max) | 4.3mm |
Application Diameter (Min) | 55mm |
Expanded Inside Diameter (Min) | 180mm |
Cut Length | 1250mm |
Wall Thickness | Thick/Heavy |
Application Diameter (Max) | 162mm |
Recovered Inside Diameter (Max) | 50mm |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
UL Rating | Yes |
CSA Certified | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Low Smoke Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Mechanical Resistance | Against Mechanical Impact or Damage |
Marine-Offshore-Shipbuilding Certified | Yes |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Emission Free | No |
Other Colors Available | No |
Product Availability | ANZPAC, China, EMEA, ASIA, AMERICAS |
Coating Style | Inline |
Shrink Ratio | < 3:1 |
Product Type | Heat Shrink Tubing |
Material System | Crosslinked Polyolefin |
Wall Style (Excluding Adhesive) | Single |
Technology | Heat Shrink |
Adhesive Coating | Yes |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a 171830-000?
Additional datasheets, footprints and schematics for 171830-000 are listed on our Part Details page. You can also find images and similar parts to 171830-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171830-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171830-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171830-000 fall under?
The 171830-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 171830-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171830-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 171830-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171830-000 have stock available?
There is no stock from authorised distributors for 171830-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171830-000 often in real-time on the comparison pages.
What if I can't find stock of 171830-000?
You can fill out our help required form which you can use to request a quote for 171830-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.