Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.11
|
1,667
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
1,667
in stock
|
Buy Now | |
Rapid Electronics
from US$2.30
|
1,667
in stock
|
Buy Now | |
Chip One Stop
from US$2.38
|
1,667
in stock
|
Buy Now | |
Farnell
from US$5.32
|
1,340
in stock
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
RS Americas
from US$2.65
|
-
|
Buy Now | |
Boersig
from US$2.38
|
-
|
Buy Now | |
TE Store
from US$3.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
コネクタの高さ | 6.5mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 6.5mm, .25545in |
Connector Length | .82923in, 21.1mm |
Housing Material | PA |
Housing Color | Black |
Housing Entry Configuration | Both Ends Open |
Centerline (Pitch) | .1in, 2.54mm |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
For Use With | Plug |
実装方法 | Carton |
Packaging Quantity | 250 |
Packaging Method | Carton |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Headers & Wire Housings Ampmodu Iv Housing 6Pos |Amp Te Connectivity 1718288-6 | Newark Electronics |
Headers&Wire Housings AMPMODU IV HOUSING 6POS | Rapid Electronics |
TE Connectivity AMPMODU IV HOUSING 6POS Board Connector | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
AMP1718288-6 | Avnet America |
Connector, AMPMODU, Iv Housing 6Pos | TE Connectivity 1718288-6 | RS Americas |
Special Order: AMPMODU IV HOUSING 6POS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 1718288-6 | Internal Number: 1718288-6 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1718288-6?
Additional datasheets, footprints and schematics for 1718288-6 are listed on our Part Details page. You can also find images and similar parts to 1718288-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718288-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718288-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718288-6 fall under?
The 1718288-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1718288-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718288-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718288-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718288-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1718288-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718288-6 often in real-time on the comparison pages.
What if I can't find stock of 1718288-6?
You can fill out our help required form which you can use to request a quote for 1718288-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.