Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
247
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
38,169
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
38,169
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
38,169
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
247
in stock
|
Buy Now | |
element14
from US$0.74
|
247
in stock
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$0.78
|
-
|
Buy Now | |
TE Store
from US$1.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material Thickness | .8µm, 31.49µin |
Mating Post Length | 7.5mm, .295in |
PCB Contact Termination Area Plating Material Thickness | .8µm |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
コネクタの高さ | 10.4mm |
Connector Length | 22.5mm, .886in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | 10.4mm, .409in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | 6/6 Nylon |
Housing Color | Natural |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Strain Relief | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Solder Tails |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Shrouded |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | .142in, 3.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
Headers&Wire Housings 9P EIS POST HDR VERT | Rapid Electronics |
TE Connectivity - AMP PCB Conn 9P EIS PT HDR VERTICAL | Distrelec |
CONN, HEADER, 9POS, 1ROW, 2.5MM, TH | Farnell |
Wtb Conn, Header, 9Pos, 1Row, 2.5Mm Rohs Compliant: Yes |Amp Te Connectivity 171825-9 | Newark Electronics |
WTB CONN, HEADER, 9POS, 1ROW, 2.5MM | element14 |
9P EIS POST HDR VERTICAL, PCB Headers and Receptacles | TE Connectivity 171825-9 | RS Americas |
Conn Wire to Board HDR 9 POS 2.5mm Solder ST Thru-Hole Bag | Avnet Asia |
9P EIS POST HDR VERTICAL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 9 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 9 | PCB Header & Receptacle | Part Number: 171825-9 | Internal Number: 171825-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 171825-9?
Additional datasheets, footprints and schematics for 171825-9 are listed on our Part Details page. You can also find images and similar parts to 171825-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171825-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171825-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171825-9 fall under?
The 171825-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 171825-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171825-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 171825-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171825-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 171825-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171825-9 often in real-time on the comparison pages.
What if I can't find stock of 171825-9?
You can fill out our help required form which you can use to request a quote for 171825-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.