171825-8 PCB Connectors by TE Connectivity

POST HDR ASSY VERT AMP EI CONN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for RS
RS
from US$0.86
61
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.93
28,396
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.88
5,696
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.93
5,696
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.57
5,696
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.35
169
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.51
-
Buy Now
Logo for RS Americas
RS Americas
from US$15.81
-
Buy Now
Logo for element14
element14
from US$1.21
-
Buy Now
Logo for Boersig
Boersig
from US$0.62
-
Buy Now
Logo for Sager
Sager
from US$19.14
-
Buy Now
Logo for Farnell
Farnell
from US$0.80
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Low
Number of Rows 1
Number of Positions 8
PCB Mount Orientation Vertical
Mating Post Length 7.5mm, .295in
Contact Current Rating (Max) 5A
Contact Mating Area Plating Material Thickness .8µm, 31.49µin
PCB Contact Termination Area Plating Material Thickness .8µm
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Mating Area Plating Material Tin
Contact Shape & Form Square
Contact Retention Within Housing Without
Contact Base Material Brass
PCB Thickness (Recommended) .063in, 1.6mm
Connector Height 10.4mm, .409in
コネクタの高さ 10.4mm
Connector Length 20mm, .787in
Operating Voltage 250VDC, 250VAC
Housing Material 6/6 Nylon
Centerline (Pitch) 5mm, .197in
Housing Color Natural
CSA Certified Yes
UL Flammability Rating UL 94V-0
Agency/Standard UL
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Mating Retention With
PCB Mount Retention Type Retention Solder Tails
PCB Mount Retention With
Panel Mount Feature Without
Strain Relief Without
Circuit Application Signal
実装方法 Bag/Box
Packaging Method Bag/Box
Packaging Quantity 500
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Sealable No
PCB Connector Assembly Type PCB Mount Header
Connector System Wire-to-Board
Termination Post & Tail Length 3.6mm, .142in
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Crimp
Operating Temperature Range -20 – 95°C, -4 – 203°F


Alternative Descriptions

POST HDR ASSY VERT AMP EI CONN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 8 | PCB Header & Receptacle | Part Number: 171825-8 | Internal Number: 171825-8 | TE Connectivity | TE Store
TE Connectivity - AMP PCB Conn PT HDR ASSY VERT AMP EI CONN | Distrelec
Conn, Header, 8Pos, 1Row, 2.5Mm | Newark Electronics
EI series 2.5mm shrouded PCB header, 8P | RS
Conn Wire to Board HDR 8 POS 2.5mm Solder ST Thru-Hole Bag | Avnet Abacus


171825-8 . Unknown Parts by Unknown

CONNECTOR HEADER 8POS 1ROW 2.5MM

Status: Unknown
Series: EI Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.5mm
No. of Contacts 8Contacts
Gender Header
Product Range EI Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 171825-8?

Additional datasheets, footprints and schematics for 171825-8 are listed on our Part Details page. You can also find images and similar parts to 171825-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 171825-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171825-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 171825-8 fall under?

The 171825-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 171825-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 171825-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 171825-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 171825-8 have stock available?

Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 171825-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 171825-8 often in real-time on the comparison pages.

What if I can't find stock of 171825-8?

You can fill out our help required form which you can use to request a quote for 171825-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay