Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
35,731
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
28,431
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
28,431
in stock
|
Buy Now | |
TE Store
from US$1.02
|
27,935
in stock
|
Buy Now | |
CoreStaff
from US$0.59
|
9,328
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
7,300
in stock
|
Buy Now | |
Heilind Electronics
from US$0.72
|
5,730
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.72
|
1,910
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
element14
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 7 |
Mating Post Length | 7.5mm, .295in |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material Thickness | .8µm, 31.49µin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | .8µm |
Contact Mating Area Plating Material | Tin |
Connector Height | 10.4mm, .409in |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 10.4mm |
Connector Length | 17.5mm, .689in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | 6/6 Nylon |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Natural |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Strain Relief | Without |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
実装方法 | Bag/Box |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.6mm, .142in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
V-TYPE E.I.S.CONN. 7P ASSY | Rapid Electronics |
Headers&wire Housings V-Type E.i.s.conn. 7P Assy |Amp Te Connectivity 171825-7 | Newark Electronics |
V-TYPE E.I.S.CONN. 7P ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 7 | PCB Header & Receptacle | Part Number: 171825-7 | Internal Number: 171825-7 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 7POS, 1ROW, 2.5MM | Farnell |
TE Connectivity - AMP PCB Conn V-TYPE E.I.S.CONN. 7P ASSY | Distrelec |
V-TYPE E.I.S.CONN. 7P ASSY | Heilind Electronics |
V-TYPE E.I.S.CONN. 7P ASSY, PCB Headers and Receptacles | TE Connectivity 171825-7 | RS Americas |
WTB CONN, HEADER, 7POS, 1ROW, 2.5MM | element14 |
Conn Wire to Board HDR 7 POS 2.5mm Solder ST Thru-Hole Bag | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | EI Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | EI Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 171825-7?
Additional datasheets, footprints and schematics for 171825-7 are listed on our Part Details page. You can also find images and similar parts to 171825-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171825-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171825-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171825-7 fall under?
The 171825-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 171825-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171825-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 171825-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171825-7 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TE Store and Farnell have stock available or on a lead time for 171825-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171825-7 often in real-time on the comparison pages.
What if I can't find stock of 171825-7?
You can fill out our help required form which you can use to request a quote for 171825-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.