Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.48
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$5.48
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Sections | 1 |
Number of Signal Positions | 40 |
Number of Rows | 6 |
Tab Thickness | .024in, .025in, .63mm, .6mm |
Tab Width | .63mm, 2.8mm, .11in, .025in |
Interface Plating | Tin (Sn) |
Length | 49mm, 1.92in |
Profile Height from PCB | 1.114in, 28.3mm |
Width | 1.815in, 46.1mm |
PCB 厚 (推奨) | 1mm |
PCB Thickness (Recommended) | .04in |
Operating Voltage | 12VDC |
Centerline (Pitch) | 5.08mm, .2in, .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Locking Interface | Without |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mounting Orientation | Vertical/180° |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
Mounting Holes | Without |
Circuit Application | Signal |
Packaging Quantity | 120 |
Packaging Type | Box |
Hybrid Header | Yes |
Sealable | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 1718162-5?
Additional datasheets, footprints and schematics for 1718162-5 are listed on our Part Details page. You can also find images and similar parts to 1718162-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718162-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718162-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718162-5 fall under?
The 1718162-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1718162-5 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718162-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718162-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718162-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1718162-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718162-5 often in real-time on the comparison pages.
What if I can't find stock of 1718162-5?
You can fill out our help required form which you can use to request a quote for 1718162-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.