Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0171810-2 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
16,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
16,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
16,750
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
16,750
in stock
|
Buy Now | |
TE Store
from US$0.34
|
581
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Black |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | .236in, 6mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
Packaging Method | Bag/Carton |
Packaging Quantity | 100 |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Connectors Posi Lok Hsg T-Typ Mark I |Amp Te Connectivity 171810-2 | Newark Electronics |
Automotive Connectors POSI LOK HSG T-TYP MARK I | Rapid Electronics |
TE Connectivity - AMP Housing PITIVE LOCK Housing RECEPTACLE | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
POSITIVE LOCK HOUSING RECEPTACLE Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 171810-2 | Internal Number: 171810-2 | Alias Number: 0-0171810-2 | TE Connectivity | TE Store |
Conn Housing RCP 2 POS 6mm Crimp ST | Avnet America |
AMP POSITIVE LOCK Mark I SER,2Way Nylon 66 Crimp Term Housing,6.35mm Tab Size | TE Connectivity 171810-2 | RS Americas |
POSI LOK HSG T-TYPE MARK I | Power and Signal Group |
Where can I find additional details, specifications and documents for a 171810-2?
Additional datasheets, footprints and schematics for 171810-2 are listed on our Part Details page. You can also find images and similar parts to 171810-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171810-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171810-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171810-2 fall under?
The 171810-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 171810-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171810-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 171810-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171810-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 171810-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171810-2 often in real-time on the comparison pages.
What if I can't find stock of 171810-2?
You can fill out our help required form which you can use to request a quote for 171810-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.